Rectron Semiconductor Inc. Diodes - Zener - Single - ZMM5248B ZMM5248B

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283108-ZMM5248B Family Name: ZMM5248B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZMM5248; BZQ5248BT/R13; BZQ5248BT/R7; Introduction Date: May 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283108-ZMM5248B Family Name: ZMM5248B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZMM5248; BZQ5248BT/R13; BZQ5248BT/R7; Introduction Date: May 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM5248B - 1283108-ZMM5248B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5248B
1283108-ZMM5248B
Diodes - Zener - Single - ZMM5248B 1283108-ZMM5248B
Manufacturer: RectrON Semiconductor Win Source Part Number: 1283108-ZMM5248B Family Name: ZMM5248B Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ZMM5248; BZQ5248BT/R13; BZQ5248BT/R7; Introduction Date: May 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283108-ZMM5248B
Family Name: ZMM5248B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ZMM5248; BZQ5248BT/R13; BZQ5248BT/R7;
Introduction Date: May 11, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2 - 15984-ZMM5248B - Utmel Electronic Limited
Hong Kong, China
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2
15984-ZMM5248B
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2 15984-ZMM5248B
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2

Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMM5248B
Zener Diodes ZMM5248B
Zener Diodes 0.5W 18V 5%

Zener Diodes 0.5W 18V 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1283108-ZMM5248B 15984-ZMM5248B ZMM5248B
Product Name Diodes - Zener - Single - ZMM5248B Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2 Zener Diodes
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data