ROHM Semiconductor USA, LLC 33V 100MW Zener Diode VDZT2R33B

Description
DIODE ZENER 33V 100MW VMD2 Product overview: VDZT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R33B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 100MW VMD2 Product overview: VDZT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R33B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 100MW Zener Diode - 287-VDZT2R33B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 100MW Zener Diode
287-VDZT2R33B
33V 100MW Zener Diode 287-VDZT2R33B
DIODE ZENER 33V 100MW VMD2 Product overview: VDZT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R33B can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 100MW VMD2 Product overview: VDZT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R33B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - VDZT2R33B - 902519-VDZT2R33B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R33B
902519-VDZT2R33B
Diodes - Zener - Single - VDZT2R33B 902519-VDZT2R33B
Manufacturer: Rohm Semiconductor Win Source Part Number: 902519-VDZT2R33B Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 33 V 100 mW ±3% Surface Mount VMD2 Package: Reel - TR Package: SOD-723 Mounting: Surface Mount Part Status: Obsolete Family Name: VDZ33 Categories: Discrete Semiconductor Products Case / Package: VMD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: VDZT2R33BDKR, VDZT2R33B-ND, VDZT2R33BCT, VDZT2R33BTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 902519-VDZT2R33B
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 33 V 100 mW ±3% Surface Mount VMD2
Package: Reel - TR
Package: SOD-723
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VDZ33
Categories: Discrete Semiconductor Products
Case / Package: VMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: VDZT2R33BDKR, VDZT2R33B-ND, VDZT2R33BCT, VDZT2R33BTR

Buy Now Datasheet
DIODE ZENER 33V 100MW VMD2 - 687-VDZT2R33B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 100MW VMD2
687-VDZT2R33B
DIODE ZENER 33V 100MW VMD2 687-VDZT2R33B
DIODE ZENER 33V 100MW VMD2

DIODE ZENER 33V 100MW VMD2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - VDZT2R33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R33B
Discrete Semiconductor Products - Diodes - Zener VDZT2R33B
DIODE ZENER 33V 100MW VMD2

DIODE ZENER 33V 100MW VMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R33B
Zener Diodes VDZT2R33B
Zener Diodes 100MW 33V

Zener Diodes 100MW 33V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-VDZT2R33B 902519-VDZT2R33B 687-VDZT2R33B VDZT2R33B VDZT2R33B
Product Name 33V 100MW Zener Diode Diodes - Zener - Single - VDZT2R33B DIODE ZENER 33V 100MW VMD2 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) VMD2 2-SMD, Flat Lead VMD2
RoHS Compliant RoHS RoHS
ZZT 250 ohms 250 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Last Shipments; Last Time Buy Removed; Obsolete
Unlock Full Specs
to access all available technical data