Vishay Precision Group Diode Arrays VB30200C-E3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VB30200C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
15 A 200 V Diode and Rectifier - 280-VB30200C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 200 V Diode and Rectifier
280-VB30200C-E3/4W
15 A 200 V Diode and Rectifier 280-VB30200C-E3/4W
DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VB30200C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30200C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VB30200C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30200C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VB30200C-E3/4W - 804737-VB30200C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VB30200C-E3/4W
804737-VB30200C-E3/4W
Diodes, Rectifiers - Arrays - VB30200C-E3/4W 804737-VB30200C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804737-VB30200C-E3/4 W Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-263AB Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 15A Current - Reverse Leakage at Vr: 160μA at 200V Part Number Series: VB30200C

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804737-VB30200C-E3/4W
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-263AB
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 15A
Current - Reverse Leakage at Vr: 160μA at 200V
Part Number Series: VB30200C

Buy Now
DIODE ARRAY SCHOTTKY 200V TO263 - 884-VB30200C-E3/4W - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 200V TO263
884-VB30200C-E3/4W
DIODE ARRAY SCHOTTKY 200V TO263 884-VB30200C-E3/4W
DIODE ARRAY SCHOTTKY 200V TO263

DIODE ARRAY SCHOTTKY 200V TO263

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VB30200C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB30200C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB30200C-E3/4W
DIODE ARR SCHOT 200V 15A TO263AB

DIODE ARR SCHOT 200V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB30200C-E3/4W
Schottky Diodes & Rectifiers VB30200C-E3/4W
Schottky Diodes & Rectifiers 30 Amp 200 Volt

Schottky Diodes & Rectifiers 30 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number VB30200C-E3/4WGI-ND 280-VB30200C-E3/4W 804737-VB30200C-E3/4W 884-VB30200C-E3/4W VB30200C-E3/4W VB30200C-E3/4W
Product Name Diode Arrays 15 A 200 V Diode and Rectifier Diodes, Rectifiers - Arrays - VB30200C-E3/4W DIODE ARRAY SCHOTTKY 200V TO263 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Rail/Tube D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; D2PAK (TO-263AB)
RoHS Compliant RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data