Vishay Precision Group 900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode VEMD2500X01

Description
900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode
Datasheet
Description
900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode - 866-VEMD2500X01 - Utmel Electronic Limited
Hong Kong, China
900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode
866-VEMD2500X01
900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode 866-VEMD2500X01
900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode

900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode

Supplier's Site
Diode, Pin, Smd, Dome Lens; No. Of Pins Vishay - 29X2413 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Pin, Smd, Dome Lens; No. Of Pins Vishay
29X2413
Diode, Pin, Smd, Dome Lens; No. Of Pins Vishay 29X2413
DIODE, PIN, SMD, DOME LENS; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

DIODE, PIN, SMD, DOME LENS; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 866-VEMD2500X01 29X2413
Product Name 900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode Diode, Pin, Smd, Dome Lens; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Silicon Beamless Schottky Diodes-Pairs and Quads - DME3946-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details