Vishay Precision Group PHOTODIODE SILICON PIN SMD VEMD5010X01

Description
PHOTODIODE SILICON PIN SMD
Datasheet
Description
PHOTODIODE SILICON PIN SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHOTODIODE SILICON PIN SMD - 879-VEMD5010X01 - Utmel Electronic Limited
Hong Kong, China
PHOTODIODE SILICON PIN SMD
879-VEMD5010X01
PHOTODIODE SILICON PIN SMD 879-VEMD5010X01
PHOTODIODE SILICON PIN SMD

PHOTODIODE SILICON PIN SMD

Supplier's Site
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay - 72Y6494 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
72Y6494
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay 72Y6494
PIN PHOTODIODE, 940NM, SMD; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C; RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, SMD; No. of Pins:4Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:110°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 879-VEMD5010X01 72Y6494
Product Name PHOTODIODE SILICON PIN SMD Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details