Littelfuse, Inc. TVS - TVS - Mixed Technology - ZEN056V130A24GS ZEN056V130A24GS

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 214684-ZEN056V130A24 GS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 24V Categories: Circuit Protection Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 214684-ZEN056V130A24 GS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 24V Categories: Circuit Protection Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - ZEN056V130A24GS - 214684-ZEN056V130A24GS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN056V130A24GS
214684-ZEN056V130A24GS
TVS - TVS - Mixed Technology - ZEN056V130A24GS 214684-ZEN056V130A24GS
Manufacturer: Littelfuse Inc. Win Source Part Number: 214684-ZEN056V130A24 GS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 24V Categories: Circuit Protection Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia

Manufacturer: Littelfuse Inc.
Win Source Part Number: 214684-ZEN056V130A24GS
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 24V
Categories: Circuit Protection
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia

Buy Now Datasheet
SMD 24V TVS Protection Diode - 149-ZEN056V130A24GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24V TVS Protection Diode
149-ZEN056V130A24GS
SMD 24V TVS Protection Diode 149-ZEN056V130A24GS
TVS DEVICE MIXED 24V SMD Product overview: ZEN056V130A24GS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V130A24GS can be used for catalog matching and distributor lookup.

TVS DEVICE MIXED 24V SMD Product overview: ZEN056V130A24GS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V130A24GS can be used for catalog matching and distributor lookup.

Supplier's Site
POLYZEN 5.6V PPTC/ZENER SMD - 461-ZEN056V130A24GS - Utmel Electronic Limited
Hong Kong, China
POLYZEN 5.6V PPTC/ZENER SMD
461-ZEN056V130A24GS
POLYZEN 5.6V PPTC/ZENER SMD 461-ZEN056V130A24GS
POLYZEN 5.6V PPTC/ZENER SMD

POLYZEN 5.6V PPTC/ZENER SMD

Supplier's Site
Mixed Technology - ZEN056V130A24GS - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN056V130A24GS
Mixed Technology ZEN056V130A24GS
POLYZEN 5.6V PPTC/ZENER SMD

POLYZEN 5.6V PPTC/ZENER SMD

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN056V130A24GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN056V130A24GS
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN056V130A24GS
TVS DEVICE MIXED 24V SMD

TVS DEVICE MIXED 24V SMD

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZEN056V130A24GS
Zener Diodes ZEN056V130A24GS
Zener Diodes 24V ACCUR 30W 1.3A

Zener Diodes 24V ACCUR 30W 1.3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 214684-ZEN056V130A24GS 149-ZEN056V130A24GS 461-ZEN056V130A24GS ZEN056V130A24GS ZEN056V130A24GS ZEN056V130A24GS
Product Name TVS - TVS - Mixed Technology - ZEN056V130A24GS SMD 24V TVS Protection Diode POLYZEN 5.6V PPTC/ZENER SMD Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Zener Diodes
Package SMD Tape & Reel (TR) 3-SMD, No Lead 3-SMD, No Lead SMD
Unlock Full Specs
to access all available technical data