Vishay Precision Group Single Zener Diodes ZM4737A-GS08

Description
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4737A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4737A-GS08TR-ND
Single Zener Diodes ZM4737A-GS08TR-ND
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4737A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4737A-GS08DKR-ND
Single Zener Diodes ZM4737A-GS08DKR-ND
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4737A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4737A-GS08CT-ND
Single Zener Diodes ZM4737A-GS08CT-ND
Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Zener Diode 7.5V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
7.5V 1000MW Zener Diode - 287-ZM4737A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1000MW Zener Diode
287-ZM4737A-GS08
7.5V 1000MW Zener Diode 287-ZM4737A-GS08
DIODE ZENER 7.5V 1000MW DO213AB Product overview: ZM4737A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1000MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1000MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4737A-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 1000MW DO213AB Product overview: ZM4737A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1000MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1000MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4737A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZM4737A-GS08 - 036755-ZM4737A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4737A-GS08
036755-ZM4737A-GS08
Diodes - Zener - Single - ZM4737A-GS08 036755-ZM4737A-GS08
Manufacturer: Vishay Win Source Part Number: 036755-ZM4737A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036755-ZM4737A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 8133782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133782P
Zener Diodes 8133782P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133782
Zener Diodes 8133782
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1452011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452011
Zener Diodes 1452011
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 22H3933 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
22H3933
Zener Diode, Full Reel; Zener Voltage Nom Vishay 22H3933
Zener Diode, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Zener Diode, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - ZM4737A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4737A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4737A-GS08
DIODE ZENER 7.5V 1W DO213AB

DIODE ZENER 7.5V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4737A-GS08
Zener Diodes ZM4737A-GS08
Zener Diodes 7.5 Volt 1 Watt 5%

Zener Diodes 7.5 Volt 1 Watt 5%

Buy Now Datasheet
Zener Diodes 7.5 Volt 1 Watt 5% - 884-ZM4737A-GS08 - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 7.5 Volt 1 Watt 5%
884-ZM4737A-GS08
Zener Diodes 7.5 Volt 1 Watt 5% 884-ZM4737A-GS08
Zener Diodes 7.5 Volt 1 Watt 5%

Zener Diodes 7.5 Volt 1 Watt 5%

Supplier's Site
Diodes >> Zener Diodes - ZM4737A-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
ZM4737A-GS08
Diodes >> Zener Diodes ZM4737A-GS08
±5% 1W 7.5V DO-213AB Zener Diodes ROHS

±5% 1W 7.5V DO-213AB Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4737A-GS08TR-ND 287-ZM4737A-GS08 036755-ZM4737A-GS08 8133782P 8133782 22H3933 ZM4737A-GS08 ZM4737A-GS08 884-ZM4737A-GS08 ZM4737A-GS08
Product Name Single Zener Diodes 7.5V 1000MW Zener Diode Diodes - Zener - Single - ZM4737A-GS08 Zener Diodes Zener Diodes Zener Diode, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diodes 7.5 Volt 1 Watt 5% Diodes >> Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-213AB DO-213AB Do-213ab DO-213AB DO-213AB DO-213AB-2 MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data