DIODE SCHOTTKY 40V 500MA SOT23-3 Product overview: ZHCS500TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS500TA can be used for catalog matching and distributor lookup.
Diode Schottky 40V 500mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 500mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 500mA (DC) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 036718-ZHCS500TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 40μA @ 30V
Capacitance @ Vr, F: 20pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
ZHCS500 Series 500 mA 40 V 40 uA High Current Schottky Barrier Diode - SOT-23
Schottky Diodes & Rectifiers VR=40V IF=500mA IR=40uA
DIODE SCHOTTKY 40V 500MA SOT23-3
DIODE SCHOTTKY 40V 500MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-ZHCS500TA | ZHCS500TR-ND | 036718-ZHCS500TA | 233-ZHCS500TA | ZHCS500TA | ZHCS500TA | ZHCS500TA |
| Product Name | Schottky 40V 500MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ZHCS500TA | ZHCS500 Series 500 mA 40 V 40 uA High Current Schottky Barrier Diode - SOT-23 | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | |||
| Life Cycle Stage | Active | Active | Active |