Zener Diode 28.42V 500mW ±2.52% Surface Mount TUMD2M
Zener Diode 28.42V 500mW ±2.52% Surface Mount TUMD2M
Zener Diode 28.42V 500mW ±2.52% Surface Mount TUMD2M
DIODE ZENER 28.42V 500MW TUMD2M
ZENER DIODES (CORRESPONDS TO AEC
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR30BDKR-ND | YFZVFHTR30B | 687-YFZVFHTR30B | 91Y7144 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODES (CORRESPONDS TO AEC | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | Active | ||
| Package | TUMD2M | 2-SMD, Flat Lead | SOD-323; SOD-323HE | |
| VZ | 28.42 volts | 30 volts | ||
| ZZT | 55 ohms |