Vishay Precision Group Single Zener Diodes ZM4742A-GS08

Description
Zener Diode 12V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 12V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4742A-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4742A-GS08CT-ND
Single Zener Diodes ZM4742A-GS08CT-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4742A-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4742A-GS08DKR-ND
Single Zener Diodes ZM4742A-GS08DKR-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4742A-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4742A-GS08TR-ND
Single Zener Diodes ZM4742A-GS08TR-ND
Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Zener Diode 12V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZM4742A-GS08 - 036757-ZM4742A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4742A-GS08
036757-ZM4742A-GS08
Diodes - Zener - Single - ZM4742A-GS08 036757-ZM4742A-GS08
Manufacturer: Vishay Win Source Part Number: 036757-ZM4742A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 036757-ZM4742A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
12V 1W Zener Diode - 287-ZM4742A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W Zener Diode
287-ZM4742A-GS08
12V 1W Zener Diode 287-ZM4742A-GS08
Zener Diode, 12V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4742A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4742A-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, DO-41, MELF-2 Product overview: ZM4742A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4742A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZM4742A-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZM4742A-GS08
Single Zener Diodes ZM4742A-GS08
DIODE ZENER 12V 1W DO213AB

DIODE ZENER 12V 1W DO213AB

Supplier's Site Datasheet
Diode Zener Single 12V 5% 1W 2-Pin MELF T/R - 866-ZM4742A-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 12V 5% 1W 2-Pin MELF T/R
866-ZM4742A-GS08
Diode Zener Single 12V 5% 1W 2-Pin MELF T/R 866-ZM4742A-GS08
Diode Zener Single 12V 5% 1W 2-Pin MELF T/R

Diode Zener Single 12V 5% 1W 2-Pin MELF T/R

Supplier's Site
Zener Diode, 1W, 12V, Do-213; Zener Voltage Nom Vishay - 22H3943 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 12V, Do-213; Zener Voltage Nom Vishay
22H3943
Zener Diode, 1W, 12V, Do-213; Zener Voltage Nom Vishay 22H3943
ZENER DIODE, 1W, 12V, DO-213; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 12V, DO-213; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 1W, Do-213Ab, Full Reel; Zener Voltage Nom Vishay - 28X7124 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 1W, Do-213Ab, Full Reel; Zener Voltage Nom Vishay
28X7124
Diode, Zener, 12V, 1W, Do-213Ab, Full Reel; Zener Voltage Nom Vishay 28X7124
DIODE, ZENER, 12V, 1W, DO-213AB, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 1W, DO-213AB, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - ZM4742A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4742A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4742A-GS08
DIODE ZENER 12V 1W DO213AB

DIODE ZENER 12V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4742A-GS08
Zener Diodes ZM4742A-GS08
Zener Diodes 12 Volt 1 Watt 5%

Zener Diodes 12 Volt 1 Watt 5%

Buy Now Datasheet
Diode, Zener; 12 V; 1 W; DO-213AB; 700 Ohms; 5 muA; 170 degC/W; 21 mA - 70061719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 12 V; 1 W; DO-213AB; 700 Ohms; 5 muA; 170 degC/W; 21 mA
70061719
Diode, Zener; 12 V; 1 W; DO-213AB; 700 Ohms; 5 muA; 170 degC/W; 21 mA 70061719
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications:
  • Voltage Stabilization
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4742A-GS08CT-ND 036757-ZM4742A-GS08 287-ZM4742A-GS08 ZM4742A-GS08 866-ZM4742A-GS08 22H3943 ZM4742A-GS08 ZM4742A-GS08 70061719
Product Name Single Zener Diodes Diodes - Zener - Single - ZM4742A-GS08 12V 1W Zener Diode Single Zener Diodes Diode Zener Single 12V 5% 1W 2-Pin MELF T/R Zener Diode, 1W, 12V, Do-213; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener; 12 V; 1 W; DO-213AB; 700 Ohms; 5 muA; 170 degC/W; 21 mA
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Life Cycle Stage Active Active
Package DO-213AB Tape and Reel MELF; DO-213AB, MELF (Glass) DO-213AB DO-213AB DO-213AB DO-213AB-2 DO-213AB
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 9 ohms 9 ohms 9 ohms 9 ohms 700 ohms
Unlock Full Specs
to access all available technical data