ZPY3V9 to ZPY100 Zener Diodes Product overview: ZPY5V1-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZPY5V1-TAP can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 5.1V 1.3W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 5.1V 1.3W DO41
Zener Diodes 5.1 Volt 1.3 Watt 5%
Zener Diodes 5.1 Volt 1.3 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZPY5V1-TAP | ZPY5V1-TAPGICT-ND | ZPY5V1-TAP | ZPY5V1-TAP | 884-ZPY5V1-TAP |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes 5.1 Volt 1.3 Watt 5% |
| Package | Tape and Reel | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 2 ohms | 2 ohms | |||
| PD | 1300 milliwatts | 1300 milliwatts |