Littelfuse, Inc. TVS - TVS - Mixed Technology - ZEN098V230A16LS ZEN098V230A16LS

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 036709-ZEN098V230A16 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 10V Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 036709-ZEN098V230A16 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 10V Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - ZEN098V230A16LS - 036709-ZEN098V230A16LS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN098V230A16LS
036709-ZEN098V230A16LS
TVS - TVS - Mixed Technology - ZEN098V230A16LS 036709-ZEN098V230A16LS
Manufacturer: Littelfuse Inc. Win Source Part Number: 036709-ZEN098V230A16 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 10V Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia

Manufacturer: Littelfuse Inc.
Win Source Part Number: 036709-ZEN098V230A16LS
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 10V
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Multimedia

Buy Now Datasheet
Zener Diode - 149-ZEN098V230A16LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode, Product overview: ZEN098V230A16LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN098V230A16LS can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: ZEN098V230A16LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN098V230A16LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN098V230A16LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN098V230A16LS
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN098V230A16LS
TVS DEVICE MIXED 10V SMD

TVS DEVICE MIXED 10V SMD

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZEN098V230A16LS
Zener Diodes ZEN098V230A16LS
Zener Diodes 9.8V 0.7W 2.3A LS SMD PolyZen DEVICES

Zener Diodes 9.8V 0.7W 2.3A LS SMD PolyZen DEVICES

Buy Now Datasheet
Mixed Technology - ZEN098V230A16LS - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN098V230A16LS
Mixed Technology ZEN098V230A16LS
POLYZEN 9.8V PPTC/ZENER SMD

POLYZEN 9.8V PPTC/ZENER SMD

Supplier's Site Datasheet
Zener Diode, 9.8V; Zener Voltage Nom Littelfuse - 23T0537 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 9.8V; Zener Voltage Nom Littelfuse
23T0537
Zener Diode, 9.8V; Zener Voltage Nom Littelfuse 23T0537
ZENER DIODE, 9.8V; Zener Voltage Nom:9.8V; Power Dissipation:700mW; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 9.8V; Zener Voltage Nom:9.8V; Power Dissipation:700mW; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes

Supplier's Site
POLYZEN 9.8V PPTC/ZENER SMD - 461-ZEN098V230A16LS - Utmel Electronic Limited
Hong Kong, China
POLYZEN 9.8V PPTC/ZENER SMD
461-ZEN098V230A16LS
POLYZEN 9.8V PPTC/ZENER SMD 461-ZEN098V230A16LS
POLYZEN 9.8V PPTC/ZENER SMD

POLYZEN 9.8V PPTC/ZENER SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 036709-ZEN098V230A16LS 149-ZEN098V230A16LS ZEN098V230A16LS ZEN098V230A16LS ZEN098V230A16LS 23T0537 461-ZEN098V230A16LS
Product Name TVS - TVS - Mixed Technology - ZEN098V230A16LS Zener Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Zener Diodes Mixed Technology Zener Diode, 9.8V; Zener Voltage Nom Littelfuse POLYZEN 9.8V PPTC/ZENER SMD
Life Cycle Stage Active Obsolete
RoHS Compliant RoHS RoHS RoHS
Package Surface Mount 1616 (4040 metric) 3-SMD, No Lead Module 3-SMD, No Lead
Unlock Full Specs
to access all available technical data