Vishay Precision Group Photodiodes 60volt 104mW 920nM 75Deg VEMD10940F

Description
Photodiodes 60volt 104mW 920nM 75Deg
Description
Photodiodes 60volt 104mW 920nM 75Deg

Suppliers

Company
Product
Description
Supplier Links
Photodiodes 60volt 104mW 920nM 75Deg - 879-VEMD10940F - Utmel Electronic Limited
Hong Kong, China
Photodiodes 60volt 104mW 920nM 75Deg
879-VEMD10940F
Photodiodes 60volt 104mW 920nM 75Deg 879-VEMD10940F
Photodiodes 60volt 104mW 920nM 75Deg

Photodiodes 60volt 104mW 920nM 75Deg

Supplier's Site
Photodiode, 920Nm, 75Deg, Smd; No. Of Pins Vishay - 69W0254 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 920Nm, 75Deg, Smd; No. Of Pins Vishay
69W0254
Photodiode, 920Nm, 75Deg, Smd; No. Of Pins Vishay 69W0254
PHOTODIODE, 920NM, 75DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

PHOTODIODE, 920NM, 75DEG, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:75°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site
Photo Diode, 920Nm, Smd Rohs Compliant Vishay - 58AJ2813 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 920Nm, Smd Rohs Compliant Vishay
58AJ2813
Photo Diode, 920Nm, Smd Rohs Compliant Vishay 58AJ2813
PHOTO DIODE, 920NM, SMD ROHS COMPLIANT: YES

PHOTO DIODE, 920NM, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes
Product Number 879-VEMD10940F 69W0254 58AJ2813
Product Name Photodiodes 60volt 104mW 920nM 75Deg Photodiode, 920Nm, 75Deg, Smd; No. Of Pins Vishay Photo Diode, 920Nm, Smd Rohs Compliant Vishay
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF PIN Diode - SMP1345-040LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
View Details
7 suppliers
QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details