Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-3
DIODE SIL CARB 1.2KV 20A TO247-3
Schottky Diodes & Rectifiers WNSC201200CW/TO-247/
SILICON CARBIDE POWER DIODE
DIODE SIL CARB 1.2KV 20A TO247-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes | Diodes |
| Product Number | 1740-WNSC201200CWQ-ND | WNSC201200CWQ | WNSC201200CWQ | 887-WNSC201200CWQ | WNSC201200CWQ |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | SILICON CARBIDE POWER DIODE | Single Diodes |
| Tj | 175 C (347 F) | ||||
| Life Cycle Stage | Removed | ||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | ||
| Package | TO-247-3 | ||||
| Diode Type | Silicon Carbide Schottky |