Manufacturer: RectrON Semiconductor
Win Source Part Number: 1283095-ZMM5236B
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1283095-ZMM5236B | 15984-ZMM5236B | ZMM5236B |
| Product Name | Diodes - Zener - Single - ZMM5236B | Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2 | Zener Diodes |
| Package | SOD-80C; SOD-80 |