ROHM Semiconductor USA, LLC Diodes - Zener - Single - VDZT2R20B VDZT2R20B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036244-VDZT2R20B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036244-VDZT2R20B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - VDZT2R20B - 036244-VDZT2R20B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R20B
036244-VDZT2R20B
Diodes - Zener - Single - VDZT2R20B 036244-VDZT2R20B
Manufacturer: Rohm Semiconductor Win Source Part Number: 036244-VDZT2R20B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036244-VDZT2R20B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs

Buy Now Datasheet
20V 100MW Zener Diode - 287-VDZT2R20B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 100MW Zener Diode
287-VDZT2R20B
20V 100MW Zener Diode 287-VDZT2R20B
DIODE ZENER 20V 100MW VMD2 Product overview: VDZT2R20B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R20B can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 100MW VMD2 Product overview: VDZT2R20B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R20B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - VDZT2R20B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R20B
Discrete Semiconductor Products - Diodes - Zener VDZT2R20B
DIODE ZENER 20V 100MW VMD2

DIODE ZENER 20V 100MW VMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R20B
Zener Diodes VDZT2R20B
Zener Diodes 100MW 20V

Zener Diodes 100MW 20V

Buy Now Datasheet
DIODE ZENER 20V 100MW VMD2 - 687-VDZT2R20B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 20V 100MW VMD2
687-VDZT2R20B
DIODE ZENER 20V 100MW VMD2 687-VDZT2R20B
DIODE ZENER 20V 100MW VMD2

DIODE ZENER 20V 100MW VMD2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 036244-VDZT2R20B 287-VDZT2R20B VDZT2R20B VDZT2R20B 687-VDZT2R20B
Product Name Diodes - Zener - Single - VDZT2R20B 20V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 20V 100MW VMD2
Life Cycle Stage Active Removed; Obsolete Last Shipments; Last Time Buy
Package VMD2 Tape & Reel (TR) VMD2 2-SMD, Flat Lead
VZ 20 volts 20 volts 19.95 volts
ZZT 85 ohms 85 ohms 85 ohms
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data