IR EMIT.HSPD DIODE DH 940NM; Peak Wavelength:940nm; Diode Case Style:0805; Radiant Intensity (Ie):6mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IR EMIT.HSPD DIODE DH 940NM
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 32AH8528 | 879-VSMB1940X01 |
| Product Name | Ir Emit.hspd Diode Dh 940Nm; Peak Wavelength Vishay | IR EMIT.HSPD DIODE DH 940NM |
| RoHS Compliant | RoHS | RoHS |