96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 60VWM 96.8VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMCJ60A-TPTR-ND | SMCJ60A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 96.8 volts | 96.8 volts |