Vishay Precision Group TVS Diodes SMCJ64CA-E3/57T

Description
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ64CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ64CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ64CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
64V TVS Protection Diode - 144-SMCJ64CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64V TVS Protection Diode
144-SMCJ64CA-E3/57T
64V TVS Protection Diode 144-SMCJ64CA-E3/57T
TVS Diode, 1.5kW, 64V, Bidirectional, DO-214AB, SM Product overview: SMCJ64CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ64CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 64V, Bidirectional, DO-214AB, SM Product overview: SMCJ64CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ64CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ64CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ64CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ64CA-E3/57T
TVS DIODE 64VWM 103VC DO214AB

TVS DIODE 64VWM 103VC DO214AB

Supplier's Site
Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab; Product Range Vishay - 18X0042 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab; Product Range Vishay
18X0042
Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab; Product Range Vishay 18X0042
DIODE, TVS, BI-DIRECTIONAL, 1.5KW, 64V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 1.5KW, 64V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 64V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0638 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 64V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0638
Tvs Diode, Bidir, 64V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0638
TVS DIODE, BIDIR, 64V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 64V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab, Full Reel; Product Range Vishay - 77K6868 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab, Full Reel; Product Range Vishay
77K6868
Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab, Full Reel; Product Range Vishay 77K6868
DIODE, TVS, BI-DIRECTIONAL, 1.5KW, 64V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2PinsRoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 1.5KW, 64V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number SMCJ64CA-E3/57TGIDKR-ND 144-SMCJ64CA-E3/57T SMCJ64CA-E3/57T 18X0042 77K6868
Product Name TVS Diodes 64V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab; Product Range Vishay Diode, Tvs, Bi-Directional, 1.5Kw, 64V, Do-214Ab, Full Reel; Product Range Vishay
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 103 volts 103 volts
Unlock Full Specs
to access all available technical data