Vishay Precision Group TVS Diodes SMCJ54A-E3/57T

Description
Diode TVS Uni-Dir 54V 1.5KWn
Request a Quote Datasheet
Description
Diode TVS Uni-Dir 54V 1.5KWn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7103563 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103563
TVS Diodes 7103563
Diode TVS Uni-Dir 54V 1.5KWn

Diode TVS Uni-Dir 54V 1.5KWn

Supplier's Site
TVS Diodes - 7103563P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103563P
TVS Diodes 7103563P
Diode TVS Uni-Dir 54V 1.5KWn

Diode TVS Uni-Dir 54V 1.5KWn

Supplier's Site
TVS Diodes - 1652881 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652881
TVS Diodes 1652881
Diode TVS Uni-Dir 54V 1.5KWn

Diode TVS Uni-Dir 54V 1.5KWn

Supplier's Site
TVS Diodes - SMCJ54A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ54A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ54A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
54V 87.1V TVS Protection Diode - 144-SMCJ54A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54V 87.1V TVS Protection Diode
144-SMCJ54A-E3/57T
54V 87.1V TVS Protection Diode 144-SMCJ54A-E3/57T
TVS Diode 1.5kW Unidirectional 54V SMC 87.1V Clamp Product overview: SMCJ54A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V, 87.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, 87.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ54A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 54V SMC 87.1V Clamp Product overview: SMCJ54A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V, 87.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, 87.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ54A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ54A-E3/57T - 1098069-SMCJ54A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ54A-E3/57T
1098069-SMCJ54A-E3/57T
TVS - TVS - Diodes - SMCJ54A-E3/57T 1098069-SMCJ54A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098069-SMCJ54A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 54V Minimum Breakdown Voltage: 60V Max Clamping Voltage: 87.1V Peak Pulse Current(Ippm): 17.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098069-SMCJ54A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 17.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
Tvs Diode, 1.5Kw, 54V, Do-214Ab, Full Reel; Product Range Vishay - 77K6756 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 54V, Do-214Ab, Full Reel; Product Range Vishay
77K6756
Tvs Diode, 1.5Kw, 54V, Do-214Ab, Full Reel; Product Range Vishay 77K6756
TVS DIODE, 1.5KW, 54V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 54V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 54V, Unidir, Do-214Ab Rohs Compliant Vishay - 64AH8701 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 54V, Unidir, Do-214Ab Rohs Compliant Vishay
64AH8701
Tvs Diode, 1.5Kw, 54V, Unidir, Do-214Ab Rohs Compliant Vishay 64AH8701
TVS DIODE, 1.5KW, 54V, UNIDIR, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 54V, UNIDIR, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ54A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ54A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ54A-E3/57T
TVS DIODE 54VWM 87.1VC DO214AB

TVS DIODE 54VWM 87.1VC DO214AB

Supplier's Site
TVS Diodes SMCJ54A-E3/57T
TVS DIODE 54VWM 87.1VC DO214AB

TVS DIODE 54VWM 87.1VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7103563 7103563P SMCJ54A-E3/57TGIDKR-ND 144-SMCJ54A-E3/57T 1098069-SMCJ54A-E3/57T 77K6756 64AH8701 SMCJ54A-E3/57T SMCJ54A-E3/57T
Product Name TVS Diodes TVS Diodes TVS Diodes 54V 87.1V TVS Protection Diode TVS - TVS - Diodes - SMCJ54A-E3/57T Tvs Diode, 1.5Kw, 54V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 54V, Unidir, Do-214Ab Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Smc SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC) DO-214AB (SMCJ) DO-214AB, SMC
Pin Count 2 2 2
Direction Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data