Win Source Part Number: 1297736-SMCJ54CAHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ54
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 54VWM 87.1VC DO214AB Product overview: SMCJ54CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ54CAHM3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 54V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297736-SMCJ54CAHM3_A/H | SMCJ54CAHM3_A/H-ND | 144-SMCJ54CAHM3_A/H | 83AH2998 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Tvs Diode, Bidir, 54V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 volts |