9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Trans Voltage Suppressor Diode, 1500W, 5V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMCJ5V0CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5V0CA can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 5V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ5V0CACT-ND | 144-SMCJ5V0CA | 99AC4415 |
| Product Name | TVS Diodes | 1500W 5V TVS Protection Diode | Tvs Diode, 1.5Kw, 5V, Bidir, Do-214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 1500 watts | ||
| VC | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts | 6.4 to ? volts |