Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.1A 1.5kW 93.6V 64.4V 58V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE, 1.5KW, 58V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 58V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ58CA | SMCJ58CALFTR-ND | SMCJ58CA | SMCJ58CA | SMCJ58CA | 06R2017 | 71J2223 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 58V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 58V, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | ||
| VBR | 64.4 to 71.2 volts | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts | |
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) |