Micro Commercial Components Corp. Circuit Protection - TVS - Diodes SMCJ64A-TP

Description
Win Source Part Number: 1299686-SMCJ64A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.6A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q8402344,SMCJ64A-TPM SDKR,-SMCJ64A-TPMSTR ,-SMCJ64A-TPMSDKR,-S MCJ64A-TPMSCT,SMCJ64 A-TPMSCT,SMCJ64ATP,S MCJ64A-TPMSTR Base Product Number: SMCJ64
Request a Quote Datasheet
Description
Win Source Part Number: 1299686-SMCJ64A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.6A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q8402344,SMCJ64A-TPM SDKR,-SMCJ64A-TPMSTR ,-SMCJ64A-TPMSDKR,-S MCJ64A-TPMSCT,SMCJ64 A-TPMSCT,SMCJ64ATP,S MCJ64A-TPMSTR Base Product Number: SMCJ64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299686-SMCJ64A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299686-SMCJ64A-TP
Circuit Protection - TVS - Diodes 1299686-SMCJ64A-TP
Win Source Part Number: 1299686-SMCJ64A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.6A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q8402344,SMCJ64A-TPM SDKR,-SMCJ64A-TPMSTR ,-SMCJ64A-TPMSDKR,-S MCJ64A-TPMSCT,SMCJ64 A-TPMSCT,SMCJ64ATP,S MCJ64A-TPMSTR Base Product Number: SMCJ64

Win Source Part Number: 1299686-SMCJ64A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q8402344,SMCJ64A-TPMSDKR,-SMCJ64A-TPMSTR,-SMCJ64A-TPMSDKR,-SMCJ64A-TPMSCT,SMCJ64A-TPMSCT,SMCJ64ATP,SMCJ64A-TPMSTR
Base Product Number: SMCJ64

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ64A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ64A-TP
TVS Protection Diode 144-SMCJ64A-TP
TVS DIODE 64VWM 103VC DO214AB Product overview: SMCJ64A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ64A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 64VWM 103VC DO214AB Product overview: SMCJ64A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ64A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ64A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ64A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMCJ64A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ64A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ64A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ64A-TP
TVS DIODE 64VWM 103VC DO214AB

TVS DIODE 64VWM 103VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299686-SMCJ64A-TP 144-SMCJ64A-TP SMCJ64A-TPMSDKR-ND SMCJ64A-TP
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC SMC (DO-214AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 103 volts 103 volts 103 volts
VBR 71.1 volts 71.1 volts 71.1 volts
Unlock Full Specs
to access all available technical data