Manufacturer: Vishay
Win Source Part Number: 1098078-SMCJ6.0A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 145.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 850
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 6V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 6V, UNIDIR, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 6VWM 10.3VC DO214AB
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098078-SMCJ6.0A-E3/57T | SMCJ6.0A-E3/57TGIDKR-ND | 77K6800 | 64AH8704 | SMCJ6.0A-E3/57T |
| Product Name | TVS - TVS - Diodes - SMCJ6.0A-E3/57T | TVS Diodes | Tvs Diode, 1.5Kw, 6V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 6V, Unidir, Do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) | |
| VWM | 6 volts | ||||
| IPPM | 146 amps | ||||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | ||
| VBR | 6.67 volts | 6.67 volts | 6.67 volts |