93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ58A-TPMSDKR-ND | SMCJ58A-TP | SMCJ58A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 93.6 volts | 93.6 volts | 93.6 volts |