TVS Diode 1500W 5V Unidirectional Silicon DO-214AB Product overview: SMCJ5V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5V0A can be used for catalog matching and distributor lookup.
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ5V0A | SMCJ5V0ATR-ND | 64AH8697 |
| Product Name | 1500W 5V TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 5V, Unidir, Do-214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 1500 watts | ||
| VC | 9.2 volts | 9.2 volts |