Vishay Precision Group TVS Diodes SMCJ58AHE3_A/H

Description
TVS DIODE 58VWM 93.6VC DO214AB
Request a Quote Datasheet
Description
TVS DIODE 58VWM 93.6VC DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMCJ58AHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ58AHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ58AHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297950-SMCJ58AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297950-SMCJ58AHE3_A/H
Circuit Protection - TVS - Diodes 1297950-SMCJ58AHE3_A/H
Win Source Part Number: 1297950-SMCJ58AHE3_A /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 16A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMCJ58AHE3_A/HTR ,112-SMCJ58AHE3_A/HD KR,SMCJ58AHE3_A/H,11 2-SMCJ58AHE3_A/HCT Base Product Number: SMCJ58

Win Source Part Number: 1297950-SMCJ58AHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMCJ58AHE3_A/HTR,112-SMCJ58AHE3_A/HDKR,SMCJ58AHE3_A/H,112-SMCJ58AHE3_A/HCT
Base Product Number: SMCJ58

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ58AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ58AHE3_A/H
TVS Protection Diode 144-SMCJ58AHE3_A/H
Trans Voltage Suppressor Diode, Product overview: SMCJ58AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58AHE3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ58AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 2190223 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190223
TVS Diodes 2190223
Vishay Diode SMCJ58AHE3_A/H

Vishay Diode SMCJ58AHE3_A/H

Supplier's Site
TVS Diodes - 2190224P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190224P
TVS Diodes 2190224P
Vishay Diode SMCJ58AHE3_A/H

Vishay Diode SMCJ58AHE3_A/H

Supplier's Site
TVS Diodes - 2190224 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190224
TVS Diodes 2190224
Vishay Diode SMCJ58AHE3_A/H

Vishay Diode SMCJ58AHE3_A/H

Supplier's Site
Tvs Diode, 1.5Kw, 58V, Unidir, Do-214Ab; Product Range Vishay - 07AH2575 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 58V, Unidir, Do-214Ab; Product Range Vishay
07AH2575
Tvs Diode, 1.5Kw, 58V, Unidir, Do-214Ab; Product Range Vishay 07AH2575
TVS DIODE, 1.5KW, 58V, UNIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 1.5KW, 58V, UNIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ58AHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ58AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ58AHE3_A/H
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMCJ58AHE3_A/HDKR-ND 1297950-SMCJ58AHE3_A/H 144-SMCJ58AHE3_A/H 2190223 07AH2575 SMCJ58AHE3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 58V, Unidir, Do-214Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-214AB, SMC DO-214AB, SMC DO-214 DO-214AB DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 volts 64.4 volts 64.4 volts
Unlock Full Specs
to access all available technical data