Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 54V 5% Bi-Directional
TVS DIODE, 1.5KW, 54V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 54V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ54CA | SMCJ54CALFCT-ND | SMCJ54CA | SMCJ54CA | SMCJ54CA | 71J2219 | 06R2015 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 54V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 54V, Do-214Ab, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 87.1 volts | 87.1 volts | 87.1 volts | 87.1 volts | |||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | 60 volts | ||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB (SMC) | DO-214AB (SMC) |