93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Breakdown Voltage Range:64.4V to 74.6V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:5W; Reverse Stand-Off Voltage Vrwm:58V; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 58V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ58ABCT-ND | 67R0284 | 64AH8703 | SMCJ58A |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Tvs Diode, 1.5Kw, 58V, Unidir, Do-214Ab; Product Range Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 93.6 volts | 93.6 volts | 93.6 volts | |
| VBR | 64.4 volts | 64.4 volts |