TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
SMCJ DO214AB, UNIDIRECTIONAL 58V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ58A/TR7CT-ND | SMCJ58A/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 93.6 volts | 93.6 volts |