93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 58VWM 93.6VC SMC
DIO TVS VWM 58V 1.5kW UNIDIR SMC AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ58A-Q-ND | SMCJ58A-Q | 52AC7170 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 58V 1.5Kw Unidir Smc Aec-Q Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 93.6 volts | 93.6 volts |