93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 58V 93.6V DO214AB Product overview: SMCJ58A-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58A-T7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300409-SMCJ58A-T7
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ58A-T7
TVS DIODE 58VWM 93.6VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ58A-T7-ND | 144-SMCJ58A-T7 | 1300409-SMCJ58A-T7 | SMCJ58A-T7 |
| Product Name | TVS Diodes | 58V 93.6V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 93.6 volts | 93.6 volts | 93.6 volts |