Vishay Precision Group 58V 93V TVS Protection Diode SMCJ58CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 58V, 93V Clamping, DO-214AB Product overview: SMCJ58CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 58V, 93V Clamping, DO-214AB Product overview: SMCJ58CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58V 93V TVS Protection Diode - 144-SMCJ58CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
58V 93V TVS Protection Diode
144-SMCJ58CA-E3/57T
58V 93V TVS Protection Diode 144-SMCJ58CA-E3/57T
1.5kW Bidirectional TVS Diode, 58V, 93V Clamping, DO-214AB Product overview: SMCJ58CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 58V, 93V Clamping, DO-214AB Product overview: SMCJ58CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ58CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ58CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ58CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 9189569 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189569
TVS Diodes 9189569
Vishay SMCJ58CA-E3/57T TVS Diode

Vishay SMCJ58CA-E3/57T TVS Diode

Supplier's Site
TVS Diodes - 6998133P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998133P
TVS Diodes 6998133P
Vishay SMCJ58CA-E3/57T TVS Diode

Vishay SMCJ58CA-E3/57T TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ58CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ58CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ58CA-E3/57T
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ58CA-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ58CA-E3/57T
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ58CA-E3/57T
16A 93.6V 1.5kW 64.4V 58V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS

16A 93.6V 1.5kW 64.4V 58V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 58V, Do-214Ab; Product Range Vishay - 77K6789 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 58V, Do-214Ab; Product Range Vishay
77K6789
Tvs Diode, 1.5Kw, 58V, Do-214Ab; Product Range Vishay 77K6789
TVS DIODE, 1.5KW, 58V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58V; Clamping Voltage Max:93V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 58V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 58V, Smc; Product Range Vishay - 57AJ0631 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 58V, Smc; Product Range Vishay
57AJ0631
Diode, Tvs, 58V, Smc; Product Range Vishay 57AJ0631
DIODE, TVS, 58V, SMC; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:64.4V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 58V, SMC; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:64.4V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMCJ58CA-E3/57T SMCJ58CA-E3/57TGICT-ND 9189569 6998133P SMCJ58CA-E3/57T SMCJ58CA-E3/57T 77K6789 57AJ0631
Product Name 58V 93V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 1.5Kw, 58V, Do-214Ab; Product Range Vishay Diode, Tvs, 58V, Smc; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC Do-214ab (smc) DO-214 DO-214AB (SMCJ) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data