13.4V Clamp 728.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 6VWM 13.4VC DO214AB
TVS DIODE 6VWM 13.4VC DO214AB
TVS DIODE 6VWM 13.4VC DO214AB
DIO TVS VRWM 6V 1500W BIDIR SMC AEC-Q / TAPE & REEL - 13" REEL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ6.0CA-QTR-ND | SMCJ6.0CA-Q | 14AJ4346 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vrwm 6V 1500W Bidir Smc Aec-Q / Tape & Reel 13 Reel Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 13.4 volts | 13.4 volts |