Vishay Precision Group TVS Diodes SMCJ58CAHE3_A/H

Description
Vishay Diode SMCJ58CAHE3_A/H
Request a Quote
Description
Vishay Diode SMCJ58CAHE3_A/H
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1297727-SMCJ58CAHE3_A/H is a Transient Voltage Suppressor (TVS) diode designed for circuit protection in automotive applications. It features a unidirectional configuration with a reverse standoff voltage of 58V and a breakdown voltage ranging from 64.4V to 71.2V. The device can handle a peak pulse power of 1500W and a peak pulse current of 16A with a 10/1000 Oºs waveform. It operates within a temperature range of -55°C to 150°C and is housed in a DO-214AB (SMC) package, suitable for surface mount technology. The diode is AEC-Q101 qualified, indicating its reliability for automotive use, and is available in tape and reel packaging for automated assembly. This component is ideal for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1297727-SMCJ58CAHE3_A/H is a Transient Voltage Suppressor (TVS) diode designed for circuit protection in automotive applications. It features a unidirectional configuration with a reverse standoff voltage of 58V and a breakdown voltage ranging from 64.4V to 71.2V. The device can handle a peak pulse power of 1500W and a peak pulse current of 16A with a 10/1000 Oºs waveform. It operates within a temperature range of -55°C to 150°C and is housed in a DO-214AB (SMC) package, suitable for surface mount technology. The diode is AEC-Q101 qualified, indicating its reliability for automotive use, and is available in tape and reel packaging for automated assembly. This component is ideal for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2190226P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190226P
TVS Diodes 2190226P
Vishay Diode SMCJ58CAHE3_A/H

Vishay Diode SMCJ58CAHE3_A/H

Supplier's Site
TVS Diodes - 2190225 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190225
TVS Diodes 2190225
Vishay Diode SMCJ58CAHE3_A/H

Vishay Diode SMCJ58CAHE3_A/H

Supplier's Site
TVS Diodes - 2190226 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190226
TVS Diodes 2190226
Vishay Diode SMCJ58CAHE3_A/H

Vishay Diode SMCJ58CAHE3_A/H

Supplier's Site
TVS Diodes - 112-SMCJ58CAHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ58CAHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMCJ58CAHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297727-SMCJ58CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297727-SMCJ58CAHE3_A/H
Circuit Protection - TVS - Diodes 1297727-SMCJ58CAHE3_A/H
Win Source Part Number: 1297727-SMCJ58CAHE3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 16A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ58

Win Source Part Number: 1297727-SMCJ58CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ58

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ58CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ58CAHE3_A/H
TVS Protection Diode 144-SMCJ58CAHE3_A/H
TVS DIODE 58VWM 93.6VC DO214AB Product overview: SMCJ58CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CAHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 93.6VC DO214AB Product overview: SMCJ58CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 58V, Bidir, Do-214Ab; Product Range Vishay - 07AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 58V, Bidir, Do-214Ab; Product Range Vishay
07AH2576
Tvs Diode, 1.5Kw, 58V, Bidir, Do-214Ab; Product Range Vishay 07AH2576
TVS DIODE, 1.5KW, 58V, BIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 1.5KW, 58V, BIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ58CAHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ58CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ58CAHE3_A/H
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2190226P 112-SMCJ58CAHE3_A/HCT-ND 1297727-SMCJ58CAHE3_A/H 144-SMCJ58CAHE3_A/H 07AH2576 SMCJ58CAHE3_A/H
Product Name TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, 1.5Kw, 58V, Bidir, Do-214Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Direction Unidirectional; Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package DO-214 DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) DO-214AB DO-214AB (SMCJ)
Pin Count 2 2
Unlock Full Specs
to access all available technical data