STMicroelectronics, Inc. TVS Diodes SMCJ6.0A-TR

Description
Diode TVS Uni-Dir 6V 1.5KW DO-214AB
Request a Quote Datasheet
Description
Diode TVS Uni-Dir 6V 1.5KW DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7147279 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7147279
TVS Diodes 7147279
Diode TVS Uni-Dir 6V 1.5KW DO-214AB

Diode TVS Uni-Dir 6V 1.5KW DO-214AB

Supplier's Site
TVS Diodes - 7147279P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7147279P
TVS Diodes 7147279P
Diode TVS Uni-Dir 6V 1.5KW DO-214AB

Diode TVS Uni-Dir 6V 1.5KW DO-214AB

Supplier's Site
TVS Diodes - 1459441 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1459441
TVS Diodes 1459441
Diode TVS Uni-Dir 6V 1.5KW DO-214AB

Diode TVS Uni-Dir 6V 1.5KW DO-214AB

Supplier's Site
6V TVS Protection Diode - 144-SMCJ6.0A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TVS Protection Diode
144-SMCJ6.0A-TR
6V TVS Protection Diode 144-SMCJ6.0A-TR
6V Unidirectional TVS Diode, 1.5kW, SMC, DO-214AB Product overview: SMCJ6.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A-TR can be used for catalog matching and distributor lookup.

6V Unidirectional TVS Diode, 1.5kW, SMC, DO-214AB Product overview: SMCJ6.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMCJ6.0A-TR - 1098079-SMCJ6.0A-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ6.0A-TR
1098079-SMCJ6.0A-TR
TVS - TVS - Diodes - SMCJ6.0A-TR 1098079-SMCJ6.0A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1098079-SMCJ6.0A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.7V Max Clamping Voltage: 13.7V Peak Pulse Current(Ippm): 730A (8/20μs) Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098079-SMCJ6.0A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.7V
Max Clamping Voltage: 13.7V
Peak Pulse Current(Ippm): 730A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-4296-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4296-2-ND
TVS Diodes 497-4296-2-ND
13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC

13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-4296-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4296-1-ND
TVS Diodes 497-4296-1-ND
13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC

13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-4296-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4296-6-ND
TVS Diodes 497-4296-6-ND
13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC

13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ6.0A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ6.0A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ6.0A-TR
TVS DIODE 6VWM 13.7VC SMC

TVS DIODE 6VWM 13.7VC SMC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7147279 7147279P 144-SMCJ6.0A-TR 1098079-SMCJ6.0A-TR 497-4296-2-ND SMCJ6.0A-TR
Product Name TVS Diodes TVS Diodes 6V TVS Protection Diode TVS - TVS - Diodes - SMCJ6.0A-TR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Do-214ab (smc) DO-214 Tape and Reel SMC DO-214AB, SMC SMC
Pin Count 2 2
Direction Unidirectional
Unlock Full Specs
to access all available technical data