Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 64V 5%UNI DO-214AB TR13 RoHS
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE, 1.5KW, 64V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 64V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 64V, UNIDIR, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 64VWM 103VC DO214AB
14.6A 103V 1.5kW 71.1V Unidirectional 64V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ64A | 552355 | SMCJ64ALFDKR-ND | SMCJ64A | 71J2237 | 06R2024 | 64AH8707 | SMCJ64A | SMCJ64A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 64V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 64V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 64V, Unidir, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | |||
| VBR | 71.1 to 78.6 volts | 71.1 volts | 71.1 volts | 78.6 volts | 71.1 volts | 71.1 volts | |||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |