87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, 1.5KW, 87.1V, UNIDIR, DO214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ54AFSDKR-ND | 64AH8700 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 87.1V, Unidir, Do214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | |
| VC | 87.1 volts | 87.1 volts |
| VBR | 60 volts |