TVS DIODE 64VWM 103VC SMC
TVS DIODE, UNIDIR, 64V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMCJ64AQ-13-FTR-ND | 12AJ7294 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 64V, 1.5Kw, Do-214Ab Rohs Compliant Diodes Inc. |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 103 volts |