87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7734628 | 1653047 | SMCJ54CABCT-ND | 67R1764 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | Single | Single | |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Package | Smc | Do-214ab (smc) | DO-214AB, SMC | |
| Pin Count | 2 | 2 | ||
| Peak Pulse Power | 1500 watts |