Micro Commercial Components Corp. TVS Diodes SMCJ58CA-TP

Description
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ58CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ58CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ58CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299814-SMCJ58CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299814-SMCJ58CA-TP
Circuit Protection - TVS - Diodes 1299814-SMCJ58CA-TP
Win Source Part Number: 1299814-SMCJ58CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 16.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ58CA-TPMSTR,SMC J58CATP,SMCJ58CA-TPM SCT,-SMCJ58CA-TPMSCT ,SMCJ58CA-TPMSDKR,-S MCJ58CA-TPMSDKR,SMCJ 58CA-TPMSTR Base Product Number: SMCJ58

Win Source Part Number: 1299814-SMCJ58CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMCJ58CA-TPMSTR,SMCJ58CATP,SMCJ58CA-TPMSCT,-SMCJ58CA-TPMSCT,SMCJ58CA-TPMSDKR,-SMCJ58CA-TPMSDKR,SMCJ58CA-TPMSTR
Base Product Number: SMCJ58

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ58CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ58CA-TP
TVS Protection Diode 144-SMCJ58CA-TP
TVS DIODE 58VWM 93.6VC DO214AB Product overview: SMCJ58CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 93.6VC DO214AB Product overview: SMCJ58CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ58CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ58CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ58CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ58CA-TP
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ58CA-TPMSCT-ND 1299814-SMCJ58CA-TP 144-SMCJ58CA-TP SMCJ58CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 93.6 volts 93.6 volts 93.6 volts
Unlock Full Specs
to access all available technical data