10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Breakdown Voltage Range:6.67V to 7.67V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:5W; Reverse Stand-Off Voltage Vrwm:6V; TVS Polarity:Bidirection
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 6volts 1000uA 145.6 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ6.0CABTR-ND | 67R0287 | 67R1768 | SMCJ6.0CA | SMCJ6.0CA |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 10.3 volts | 10.3 volts | |||
| VBR | 6.67 volts | 6.67 volts |