The Littelfuse TVS Diode, part number 06R2025, is designed for transient voltage suppression with a maximum power rating of 1.5 kW and a reverse standoff voltage of 64V. It features a breakdown voltage range of 71.1V to 78.6V, with a specified breakdown voltage (Vbr) of 78.6V. The maximum clamping voltage (Vc) is rated at 103V, making it suitable for protecting sensitive electronic components from voltage spikes. This diode is housed in a DO-214AB package, which is a surface mount configuration, and is compliant with RoHS standards. The device is ideal for applications in telecommunications, computing, industrial, and consumer electronics where circuit protection is critical.
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 64V 5%BI DO-214AB TR13 RoHS
TVS DIODE 64VWM 103VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 64V 5% Bi-Directional
TVS DIODE, 1.5KW, 64V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 64V, DO-214AB; Breakdown Voltage Range:71.1V to 78.6V; Breakdown Voltage Vbr:78.6V; Clamping Voltage Vc Max:103V; Diode Case Style:DO-214AB; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE 64VWM 103VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ64CA | SMCJ64CALFDKR-ND | 552357 | SMCJ64CA | SMCJ64CA | 71J2239 | 06R2025 | SMCJ64CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 64V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 64V, Do-214Ab; Breakdown Voltage Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | |||
| VBR | 71.1 to 78.6 volts | 71.1 volts | 71.1 volts | 71.1 volts | 71.1 to 78.6 volts | 71.1 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC |