93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2114-6-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 93.6 volts |