Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794682-SMCJ60CA
Series: SMCJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 15.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 96.8V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 60V 5%BI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 60V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 60V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ60CA | 794682-SMCJ60CA | SMCJ60CALFTR-ND | 552354 | 06R2023 | 71J2235 | SMCJ60CA | SMCJ60CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS - TVS - Diodes - SMCJ60CA | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 60V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 60V, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | |||
| VBR | 66.7 to 73.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |