Vishay Intertechnology, Inc. TVS Protection Diode SMCJ6.0AHE3_A/H

Description
Trans Voltage Suppressor Diode, Product overview: SMCJ6.0AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0AHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, Product overview: SMCJ6.0AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0AHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ6.0AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ6.0AHE3_A/H
TVS Protection Diode 144-SMCJ6.0AHE3_A/H
Trans Voltage Suppressor Diode, Product overview: SMCJ6.0AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0AHE3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ6.0AHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1297457-SMCJ6.0AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297457-SMCJ6.0AHE3_A/H
Circuit Protection - TVS - Diodes 1297457-SMCJ6.0AHE3_A/H
Win Source Part Number: 1297457-SMCJ6.0AHE3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 145.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ6.0

Win Source Part Number: 1297457-SMCJ6.0AHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 145.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ6.0

Buy Now Datasheet
TVS Diodes - SMCJ6.0AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ6.0AHE3_A/H 1297457-SMCJ6.0AHE3_A/H SMCJ6.0AHE3_A/H-ND
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AB, SMC DO-214AB, SMC
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS - TVS - Diodes - IP4292CZ10-TBR,115 - 776825-IP4292CZ10-TBR,115 - Win Source Electronics
Specs
Configuration Array
VC 4 volts
VBR 6 volts
View Details
6 suppliers
TVS Diodes - 2139278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details