96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
1.5KW,60V 5%,BIDIR,SMC TVS
TVS DIODE 60VWM 96.8VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ60CA-M3/57T-ND | 53T3158 | SMCJ60CA-M3/57T |
| Product Name | TVS Diodes | 1.5Kw,60V 5%,bidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 96.8 volts | 96.8 volts |