87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 54VWM 87.1VC SMC
TVS DIODE 54VWM 87.1VC SMC
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ54CA-QTR-ND | SMCJ54CA-Q | SMCJ54CA-Q |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 87.1 volts | 87.1 volts | 87.1 volts |