87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, 1.5KW, 54V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ54CAFSTR-ND | 64AH8702 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 54V, Bidir, Do-214Ab; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | |
| VC | 87.1 volts | 87.1 volts |
| VBR | 60 volts |